Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F48R7RCSL

Description
48.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
48.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F48R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F48R7RCSL-ND
Chassis Mount Resistors RER65F48R7RCSL-ND
48.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

48.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 48.7 OHM 10W 1% AXIAL LUGS - RER65F48R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 10W 1% AXIAL LUGS
RER65F48R7RCSL
RES 48.7 OHM 10W 1% AXIAL LUGS RER65F48R7RCSL
RES 48.7ohm 10W 1% AXIAL LUGS

RES 48.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F48R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F48R7RCSL
Chassis Mount Resistors RER65F48R7RCSL
RES CHAS MNT 48.7 OHM 1% 10W

RES CHAS MNT 48.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F48R7RCSL-ND RER65F48R7RCSL RER65F48R7RCSL
Product Name Chassis Mount Resistors RES 48.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers