Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F48R7RC02

Description
48.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
48.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F48R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F48R7RC02-ND
Chassis Mount Resistors RER65F48R7RC02-ND
48.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

48.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 48.7 OHM 10W 1% AXIAL LUGS - RER65F48R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 10W 1% AXIAL LUGS
RER65F48R7RC02
RES 48.7 OHM 10W 1% AXIAL LUGS RER65F48R7RC02
RES 48.7ohm 10W 1% AXIAL LUGS

RES 48.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F48R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F48R7RC02
Chassis Mount Resistors RER65F48R7RC02
RES CHAS MNT 48.7 OHM 1% 10W

RES CHAS MNT 48.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F48R7RC02-ND RER65F48R7RC02 RER65F48R7RC02
Product Name Chassis Mount Resistors RES 48.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details