Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F4870RCSL

Description
487 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
487 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F4870RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4870RCSL-ND
Chassis Mount Resistors RER65F4870RCSL-ND
487 Ohms ±1% 10W Wirewound Chassis Mount Resistor

487 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 487 OHM 10W 1% AXIAL LUGS - RER65F4870RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 10W 1% AXIAL LUGS
RER65F4870RCSL
RES 487 OHM 10W 1% AXIAL LUGS RER65F4870RCSL
RES 487ohm 10W 1% AXIAL LUGS

RES 487ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4870RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4870RCSL
Chassis Mount Resistors RER65F4870RCSL
RES CHAS MNT 487 OHM 1% 10W

RES CHAS MNT 487 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4870RCSL-ND RER65F4870RCSL RER65F4870RCSL
Product Name Chassis Mount Resistors RES 487 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers