Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F47R5MCSL

Description
47.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F47R5MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F47R5MCSL-ND
Chassis Mount Resistors RER65F47R5MCSL-ND
47.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

47.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 47.5 OHM 10W 1% AXIAL LUGS - RER65F47R5MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 10W 1% AXIAL LUGS
RER65F47R5MCSL
RES 47.5 OHM 10W 1% AXIAL LUGS RER65F47R5MCSL
RES 47.5ohm 10W 1% AXIAL LUGS

RES 47.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F47R5MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F47R5MCSL
Chassis Mount Resistors RER65F47R5MCSL
RES CHAS MNT 47.5 OHM 1% 10W

RES CHAS MNT 47.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F47R5MCSL-ND RER65F47R5MCSL RER65F47R5MCSL
Product Name Chassis Mount Resistors RES 47.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers