Vishay Intertechnology, Inc. RES 47.5 OHM 10W 1% AXIAL LUGS RER65F47R5MC02

Description
RES 47.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 47.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 10W 1% AXIAL LUGS - RER65F47R5MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 10W 1% AXIAL LUGS
RER65F47R5MC02
RES 47.5 OHM 10W 1% AXIAL LUGS RER65F47R5MC02
RES 47.5ohm 10W 1% AXIAL LUGS

RES 47.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F47R5MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F47R5MC02-ND
Chassis Mount Resistors RER65F47R5MC02-ND
47.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

47.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F47R5MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F47R5MC02
Chassis Mount Resistors RER65F47R5MC02
RES CHAS MNT 47.5 OHM 1% 10W

RES CHAS MNT 47.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F47R5MC02 RER65F47R5MC02-ND RER65F47R5MC02
Product Name RES 47.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers