Vishay Intertechnology, Inc. RES 47 OHM 10W 1% AXIAL LUGS RER65F47R0RCSL

Description
RES 47ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 47ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 10W 1% AXIAL LUGS - RER65F47R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 10W 1% AXIAL LUGS
RER65F47R0RCSL
RES 47 OHM 10W 1% AXIAL LUGS RER65F47R0RCSL
RES 47ohm 10W 1% AXIAL LUGS

RES 47ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F47R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F47R0RCSL-ND
Chassis Mount Resistors RER65F47R0RCSL-ND
47 Ohms ±1% 10W Wirewound Chassis Mount Resistor

47 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F47R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F47R0RCSL
Chassis Mount Resistors RER65F47R0RCSL
RES CHAS MNT 47 OHM 1% 10W

RES CHAS MNT 47 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F47R0RCSL RER65F47R0RCSL-ND RER65F47R0RCSL
Product Name RES 47 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details