Vishay Intertechnology, Inc. RES 4.64K OHM 10W 1% AXIAL LUGS RER65F4641RCSL

Description
RES 4.64Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.64Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 10W 1% AXIAL LUGS - RER65F4641RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 10W 1% AXIAL LUGS
RER65F4641RCSL
RES 4.64K OHM 10W 1% AXIAL LUGS RER65F4641RCSL
RES 4.64Kohm 10W 1% AXIAL LUGS

RES 4.64Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4641RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4641RCSL-ND
Chassis Mount Resistors RER65F4641RCSL-ND
4.64 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4.64 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4641RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4641RCSL
Chassis Mount Resistors RER65F4641RCSL
RES CHAS MNT 4.64K OHM 1% 10W

RES CHAS MNT 4.64K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4641RCSL RER65F4641RCSL-ND RER65F4641RCSL
Product Name RES 4.64K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers