Vishay Intertechnology, Inc. Res Wirewound 4.64K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F4641RC02

Description
Res Wirewound 4.64K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 4.64K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER65F4641RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER65F4641RC02
Res Wirewound 4.64K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F4641RC02
Res Wirewound 4.64K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 4.64K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER65F4641RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4641RC02-ND
Chassis Mount Resistors RER65F4641RC02-ND
4.64 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4.64 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4641RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4641RC02
Chassis Mount Resistors RER65F4641RC02
RES CHAS MNT 4.64K OHM 1% 10W

RES CHAS MNT 4.64K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4641RC02 RER65F4641RC02-ND RER65F4641RC02
Product Name Res Wirewound 4.64K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details