Vishay Intertechnology, Inc. Res Wirewound 464 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F4640RC02

Description
Res Wirewound 464 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 464 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 464 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F4640RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 464 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F4640RC02
Res Wirewound 464 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F4640RC02
Res Wirewound 464 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 464 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F4640RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4640RC02-ND
Chassis Mount Resistors RER65F4640RC02-ND
464 Ohms ±1% 10W Wirewound Chassis Mount Resistor

464 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4640RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4640RC02
Chassis Mount Resistors RER65F4640RC02
RES CHAS MNT 464 OHM 1% 10W

RES CHAS MNT 464 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4640RC02 RER65F4640RC02-ND RER65F4640RC02
Product Name Res Wirewound 464 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details