Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F45R3RC02

Description
45.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
45.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F45R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F45R3RC02-ND
Chassis Mount Resistors RER65F45R3RC02-ND
45.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

45.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 45.3 OHM 10W 1% AXIAL LUGS - RER65F45R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 10W 1% AXIAL LUGS
RER65F45R3RC02
RES 45.3 OHM 10W 1% AXIAL LUGS RER65F45R3RC02
RES 45.3ohm 10W 1% AXIAL LUGS

RES 45.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F45R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F45R3RC02
Chassis Mount Resistors RER65F45R3RC02
RES CHAS MNT 45.3 OHM 1% 10W

RES CHAS MNT 45.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F45R3RC02-ND RER65F45R3RC02 RER65F45R3RC02
Product Name Chassis Mount Resistors RES 45.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details