Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F4421PCSL

Description
4.42 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.42 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F4421PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4421PCSL-ND
Chassis Mount Resistors RER65F4421PCSL-ND
4.42 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4.42 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.42K OHM 10W 1% AXIAL LUGS - RER65F4421PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 10W 1% AXIAL LUGS
RER65F4421PCSL
RES 4.42K OHM 10W 1% AXIAL LUGS RER65F4421PCSL
RES 4.42Kohm 10W 1% AXIAL LUGS

RES 4.42Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4421PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4421PCSL
Chassis Mount Resistors RER65F4421PCSL
RES CHAS MNT 4.42K OHM 1% 10W

RES CHAS MNT 4.42K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4421PCSL-ND RER65F4421PCSL RER65F4421PCSL
Product Name Chassis Mount Resistors RES 4.42K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers