Vishay Intertechnology, Inc. RES 4.32K OHM 10W 1% AXIAL LUGS RER65F4321RCSL

Description
RES 4.32Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.32Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 10W 1% AXIAL LUGS - RER65F4321RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 10W 1% AXIAL LUGS
RER65F4321RCSL
RES 4.32K OHM 10W 1% AXIAL LUGS RER65F4321RCSL
RES 4.32Kohm 10W 1% AXIAL LUGS

RES 4.32Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4321RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4321RCSL-ND
Chassis Mount Resistors RER65F4321RCSL-ND
4.32 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4.32 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4321RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4321RCSL
Chassis Mount Resistors RER65F4321RCSL
RES CHAS MNT 4.32K OHM 1% 10W

RES CHAS MNT 4.32K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4321RCSL RER65F4321RCSL-ND RER65F4321RCSL
Product Name RES 4.32K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details