Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F4320RC02

Description
432 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
432 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F4320RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4320RC02-ND
Chassis Mount Resistors RER65F4320RC02-ND
432 Ohms ±1% 10W Wirewound Chassis Mount Resistor

432 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 432 OHM 10W 1% AXIAL LUGS - RER65F4320RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 10W 1% AXIAL LUGS
RER65F4320RC02
RES 432 OHM 10W 1% AXIAL LUGS RER65F4320RC02
RES 432ohm 10W 1% AXIAL LUGS

RES 432ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4320RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4320RC02
Chassis Mount Resistors RER65F4320RC02
RES CHAS MNT 432 OHM 1% 10W

RES CHAS MNT 432 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4320RC02-ND RER65F4320RC02 RER65F4320RC02
Product Name Chassis Mount Resistors RES 432 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers