Vishay Intertechnology, Inc. RES 4.12K OHM 10W 1% AXIAL LUGS RER65F4121RCSL

Description
RES 4.12Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.12Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 10W 1% AXIAL LUGS - RER65F4121RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 10W 1% AXIAL LUGS
RER65F4121RCSL
RES 4.12K OHM 10W 1% AXIAL LUGS RER65F4121RCSL
RES 4.12Kohm 10W 1% AXIAL LUGS

RES 4.12Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4121RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4121RCSL-ND
Chassis Mount Resistors RER65F4121RCSL-ND
4.12 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4.12 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4121RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4121RCSL
Chassis Mount Resistors RER65F4121RCSL
RES CHAS MNT 4.12K OHM 1% 10W

RES CHAS MNT 4.12K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4121RCSL RER65F4121RCSL-ND RER65F4121RCSL
Product Name RES 4.12K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details