Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F4121RC02

Description
4.12 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.12 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F4121RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4121RC02-ND
Chassis Mount Resistors RER65F4121RC02-ND
4.12 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4.12 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 4.12K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F4121RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.12K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F4121RC02
Res Wirewound 4.12K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F4121RC02
Res Wirewound 4.12K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 4.12K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F4121RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4121RC02
Chassis Mount Resistors RER65F4121RC02
RES CHAS MNT 4.12K OHM 1% 10W

RES CHAS MNT 4.12K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4121RC02-ND RER65F4121RC02 RER65F4121RC02
Product Name Chassis Mount Resistors Res Wirewound 4.12K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details