Vishay Intertechnology, Inc. RES 40.2 OHM 10W 1% AXIAL LUGS RER65F40R2RC02

Description
RES 40.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 40.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 10W 1% AXIAL LUGS - RER65F40R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 10W 1% AXIAL LUGS
RER65F40R2RC02
RES 40.2 OHM 10W 1% AXIAL LUGS RER65F40R2RC02
RES 40.2ohm 10W 1% AXIAL LUGS

RES 40.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F40R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F40R2RC02-ND
Chassis Mount Resistors RER65F40R2RC02-ND
40.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

40.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F40R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F40R2RC02
Chassis Mount Resistors RER65F40R2RC02
RES CHAS MNT 40.2 OHM 1% 10W

RES CHAS MNT 40.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F40R2RC02 RER65F40R2RC02-ND RER65F40R2RC02
Product Name RES 40.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers