Vishay Intertechnology, Inc. RES 4K OHM 10W 1% AXIAL LUGS RER65F4001RCSL

Description
RES 4Kohm 10W 1% AXIAL LUGS
Request a Quote
Description
RES 4Kohm 10W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER65F4001RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This model has a power rating of 10 watts at 25 °C and a resistance range of 0.1 to 5.62 kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The resistor is suitable for applications requiring robust performance under various environmental conditions, including low and high temperature, moisture resistance, and mechanical stress. Engineers considering this product should note its specifications and performance characteristics to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The RER65F4001RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This model has a power rating of 10 watts at 25 °C and a resistance range of 0.1 to 5.62 kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The resistor is suitable for applications requiring robust performance under various environmental conditions, including low and high temperature, moisture resistance, and mechanical stress. Engineers considering this product should note its specifications and performance characteristics to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 10W 1% AXIAL LUGS - RER65F4001RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 10W 1% AXIAL LUGS
RER65F4001RCSL
RES 4K OHM 10W 1% AXIAL LUGS RER65F4001RCSL
RES 4Kohm 10W 1% AXIAL LUGS

RES 4Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4001RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4001RCSL-ND
Chassis Mount Resistors RER65F4001RCSL-ND
4 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4001RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4001RCSL
Chassis Mount Resistors RER65F4001RCSL
RES CHAS MNT 4K OHM 1% 10W

RES CHAS MNT 4K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4001RCSL RER65F4001RCSL-ND RER65F4001RCSL
Product Name RES 4K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details