Vishay Intertechnology, Inc. RES 3.92 OHM 10W 1% AXIAL LUGS RER65F3R92MC02

Description
RES 3.92ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.92ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 10W 1% AXIAL LUGS - RER65F3R92MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 10W 1% AXIAL LUGS
RER65F3R92MC02
RES 3.92 OHM 10W 1% AXIAL LUGS RER65F3R92MC02
RES 3.92ohm 10W 1% AXIAL LUGS

RES 3.92ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R92MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R92MC02-ND
Chassis Mount Resistors RER65F3R92MC02-ND
3.92 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.92 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3R92MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R92MC02
Chassis Mount Resistors RER65F3R92MC02
RES CHAS MNT 3.92 OHM 1% 10W

RES CHAS MNT 3.92 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R92MC02 RER65F3R92MC02-ND RER65F3R92MC02
Product Name RES 3.92 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details