Vishay Intertechnology, Inc. RES 3.74 OHM 10W 1% AXIAL LUGS RER65F3R74RCSL

Description
RES 3.74ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.74ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 10W 1% AXIAL LUGS - RER65F3R74RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 10W 1% AXIAL LUGS
RER65F3R74RCSL
RES 3.74 OHM 10W 1% AXIAL LUGS RER65F3R74RCSL
RES 3.74ohm 10W 1% AXIAL LUGS

RES 3.74ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R74RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R74RCSL-ND
Chassis Mount Resistors RER65F3R74RCSL-ND
3.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3R74RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R74RCSL
Chassis Mount Resistors RER65F3R74RCSL
RES CHAS MNT 3.74 OHM 1% 10W

RES CHAS MNT 3.74 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R74RCSL RER65F3R74RCSL-ND RER65F3R74RCSL
Product Name RES 3.74 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers