Vishay Intertechnology, Inc. RES 3.65 OHM 10W 1% AXIAL LUGS RER65F3R65RCSL

Description
RES 3.65ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.65ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 10W 1% AXIAL LUGS - RER65F3R65RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 10W 1% AXIAL LUGS
RER65F3R65RCSL
RES 3.65 OHM 10W 1% AXIAL LUGS RER65F3R65RCSL
RES 3.65ohm 10W 1% AXIAL LUGS

RES 3.65ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R65RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R65RCSL-ND
Chassis Mount Resistors RER65F3R65RCSL-ND
3.65 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.65 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3R65RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R65RCSL
Chassis Mount Resistors RER65F3R65RCSL
RES CHAS MNT 3.65 OHM 1% 10W

RES CHAS MNT 3.65 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R65RCSL RER65F3R65RCSL-ND RER65F3R65RCSL
Product Name RES 3.65 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details