Vishay Intertechnology, Inc. RES 3.65 OHM 10W 1% AXIAL LUGS RER65F3R65RC02

Description
RES 3.65ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.65ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 10W 1% AXIAL LUGS - RER65F3R65RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 10W 1% AXIAL LUGS
RER65F3R65RC02
RES 3.65 OHM 10W 1% AXIAL LUGS RER65F3R65RC02
RES 3.65ohm 10W 1% AXIAL LUGS

RES 3.65ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R65RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R65RC02-ND
Chassis Mount Resistors RER65F3R65RC02-ND
3.65 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.65 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3R65RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R65RC02
Chassis Mount Resistors RER65F3R65RC02
RES CHAS MNT 3.65 OHM 1% 10W

RES CHAS MNT 3.65 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R65RC02 RER65F3R65RC02-ND RER65F3R65RC02
Product Name RES 3.65 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers