Vishay Intertechnology, Inc. RES 3.57 OHM 10W 1% AXIAL LUGS RER65F3R57RC02

Description
RES 3.57ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.57ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 10W 1% AXIAL LUGS - RER65F3R57RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 10W 1% AXIAL LUGS
RER65F3R57RC02
RES 3.57 OHM 10W 1% AXIAL LUGS RER65F3R57RC02
RES 3.57ohm 10W 1% AXIAL LUGS

RES 3.57ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R57RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R57RC02-ND
Chassis Mount Resistors RER65F3R57RC02-ND
3.57 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.57 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3R57RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R57RC02
Chassis Mount Resistors RER65F3R57RC02
RES CHAS MNT 3.57 OHM 1% 10W

RES CHAS MNT 3.57 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R57RC02 RER65F3R57RC02-ND RER65F3R57RC02
Product Name RES 3.57 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.57 ohms 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1623746-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 180 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers