Vishay Intertechnology, Inc. RES 3.49 OHM 10W 1% AXIAL LUGS RER65F3R49RC02

Description
RES 3.49ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.49ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.49 OHM 10W 1% AXIAL LUGS - RER65F3R49RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.49 OHM 10W 1% AXIAL LUGS
RER65F3R49RC02
RES 3.49 OHM 10W 1% AXIAL LUGS RER65F3R49RC02
RES 3.49ohm 10W 1% AXIAL LUGS

RES 3.49ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R49RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R49RC02-ND
Chassis Mount Resistors RER65F3R49RC02-ND
3.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3R49RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R49RC02
Chassis Mount Resistors RER65F3R49RC02
RES CHAS MNT 3.49 OHM 1% 10W

RES CHAS MNT 3.49 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R49RC02 RER65F3R49RC02-ND RER65F3R49RC02
Product Name RES 3.49 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.49 ohms 3.49 ohms 3.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers