Vishay Intertechnology, Inc. 3.48 OHM 10W Resistor RER65F3R48RC02

Description
RES CHAS MNT 3.48 OHM 1% 10W Product overview: RER65F3R48RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.48 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.48 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F3R48RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 3.48 OHM 1% 10W Product overview: RER65F3R48RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.48 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.48 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F3R48RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.48 OHM 10W Resistor - 54-RER65F3R48RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.48 OHM 10W Resistor
54-RER65F3R48RC02
3.48 OHM 10W Resistor 54-RER65F3R48RC02
RES CHAS MNT 3.48 OHM 1% 10W Product overview: RER65F3R48RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.48 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.48 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F3R48RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 3.48 OHM 1% 10W Product overview: RER65F3R48RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.48 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.48 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F3R48RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RER65F3R48RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R48RC02-ND
Chassis Mount Resistors RER65F3R48RC02-ND
3.48 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.48 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 3.48 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER65F3R48RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.48 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER65F3R48RC02
Res Wirewound 3.48 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER65F3R48RC02
Res Wirewound 3.48 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 3.48 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F3R48RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R48RC02
Chassis Mount Resistors RER65F3R48RC02
RES CHAS MNT 3.48 OHM 1% 10W

RES CHAS MNT 3.48 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 54-RER65F3R48RC02 RER65F3R48RC02-ND RER65F3R48RC02 RER65F3R48RC02
Product Name 3.48 OHM 10W Resistor Chassis Mount Resistors Res Wirewound 3.48 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details