Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3R48MC02

Description
3.48 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.48 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3R48MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R48MC02-ND
Chassis Mount Resistors RER65F3R48MC02-ND
3.48 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.48 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.48 OHM 10W 1% AXIAL LUGS - RER65F3R48MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 10W 1% AXIAL LUGS
RER65F3R48MC02
RES 3.48 OHM 10W 1% AXIAL LUGS RER65F3R48MC02
RES 3.48ohm 10W 1% AXIAL LUGS

RES 3.48ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R48MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R48MC02
Chassis Mount Resistors RER65F3R48MC02
RES CHAS MNT 3.48 OHM 1% 10W

RES CHAS MNT 3.48 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R48MC02-ND RER65F3R48MC02 RER65F3R48MC02
Product Name Chassis Mount Resistors RES 3.48 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details