Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3R01RCSL

Description
3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3R01RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R01RCSL-ND
Chassis Mount Resistors RER65F3R01RCSL-ND
3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01 OHM 10W 1% AXIAL LUGS - RER65F3R01RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 10W 1% AXIAL LUGS
RER65F3R01RCSL
RES 3.01 OHM 10W 1% AXIAL LUGS RER65F3R01RCSL
RES 3.01ohm 10W 1% AXIAL LUGS

RES 3.01ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R01RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R01RCSL
Chassis Mount Resistors RER65F3R01RCSL
RES CHAS MNT 3.01 OHM 1% 10W

RES CHAS MNT 3.01 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R01RCSL-ND RER65F3R01RCSL RER65F3R01RCSL
Product Name Chassis Mount Resistors RES 3.01 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers