Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3R01RC02

Description
3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER65F3R01RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER65F3R01RC02-ND
Chassis Mount Resistors 541-RER65F3R01RC02-ND
3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01 OHM 10W 1% AXIAL LUGS - RER65F3R01RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 10W 1% AXIAL LUGS
RER65F3R01RC02
RES 3.01 OHM 10W 1% AXIAL LUGS RER65F3R01RC02
RES 3.01ohm 10W 1% AXIAL LUGS

RES 3.01ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R01RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R01RC02
Chassis Mount Resistors RER65F3R01RC02
RES CHAS MNT 3.01 OHM 1% 10W

RES CHAS MNT 3.01 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER65F3R01RC02-ND RER65F3R01RC02 RER65F3R01RC02
Product Name Chassis Mount Resistors RES 3.01 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 3-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers