Vishay Intertechnology, Inc. RES 3.01 OHM 10W 1% AXIAL LUGS RER65F3R01MCSL

Description
RES 3.01ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.01ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 10W 1% AXIAL LUGS - RER65F3R01MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 10W 1% AXIAL LUGS
RER65F3R01MCSL
RES 3.01 OHM 10W 1% AXIAL LUGS RER65F3R01MCSL
RES 3.01ohm 10W 1% AXIAL LUGS

RES 3.01ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R01MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R01MCSL-ND
Chassis Mount Resistors RER65F3R01MCSL-ND
3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3R01MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R01MCSL
Chassis Mount Resistors RER65F3R01MCSL
RES CHAS MNT 3.01 OHM 1% 10W

RES CHAS MNT 3.01 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R01MCSL RER65F3R01MCSL-ND RER65F3R01MCSL
Product Name RES 3.01 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C7270RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers