Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3921RCSL

Description
3.92 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.92 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3921RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3921RCSL-ND
Chassis Mount Resistors RER65F3921RCSL-ND
3.92 kOhms ±1% 10W Wirewound Chassis Mount Resistor

3.92 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.92K OHM 10W 1% AXIAL LUGS - RER65F3921RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 10W 1% AXIAL LUGS
RER65F3921RCSL
RES 3.92K OHM 10W 1% AXIAL LUGS RER65F3921RCSL
RES 3.92Kohm 10W 1% AXIAL LUGS

RES 3.92Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3921RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3921RCSL
Chassis Mount Resistors RER65F3921RCSL
RES CHAS MNT 3.92K OHM 1% 10W

RES CHAS MNT 3.92K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3921RCSL-ND RER65F3921RCSL RER65F3921RCSL
Product Name Chassis Mount Resistors RES 3.92K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 5-1630019-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers