Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3920RC02

Description
392 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3920RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3920RC02-ND
Chassis Mount Resistors RER65F3920RC02-ND
392 Ohms ±1% 10W Wirewound Chassis Mount Resistor

392 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 392 OHM 10W 1% AXIAL LUGS - RER65F3920RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 10W 1% AXIAL LUGS
RER65F3920RC02
RES 392 OHM 10W 1% AXIAL LUGS RER65F3920RC02
RES 392ohm 10W 1% AXIAL LUGS

RES 392ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3920RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3920RC02
Chassis Mount Resistors RER65F3920RC02
RES CHAS MNT 392 OHM 1% 10W

RES CHAS MNT 392 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3920RC02-ND RER65F3920RC02 RER65F3920RC02
Product Name Chassis Mount Resistors RES 392 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers