The RER65F38R3RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 10 watts at 25 °C and a resistance value of 38.3 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of at least 10,000 MΩ when dry. The resistor is suitable for applications requiring reliable performance under various environmental conditions, including low and high temperature exposure, moisture resistance, and mechanical stress. Engineers considering this product should note its robust construction and military-grade specifications, making it suitable for demanding applications.
RES 38.3ohm 10W 1% AXIAL LUGS
38.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 38.3 OHM 1% 10W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65F38R3RCSL | RER65F38R3RCSL-ND | RER65F38R3RCSL |
| Product Name | RES 38.3 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 38.3 ohms | 38.3 ohms | 38.3 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | 10 watts |
| Configuration | Single Resistor |