Vishay Intertechnology, Inc. RES 38.3 OHM 10W 1% AXIAL LUGS RER65F38R3RC02

Description
RES 38.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 38.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 10W 1% AXIAL LUGS - RER65F38R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 10W 1% AXIAL LUGS
RER65F38R3RC02
RES 38.3 OHM 10W 1% AXIAL LUGS RER65F38R3RC02
RES 38.3ohm 10W 1% AXIAL LUGS

RES 38.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F38R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F38R3RC02-ND
Chassis Mount Resistors RER65F38R3RC02-ND
38.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

38.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F38R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F38R3RC02
Chassis Mount Resistors RER65F38R3RC02
RES CHAS MNT 38.3 OHM 1% 10W

RES CHAS MNT 38.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F38R3RC02 RER65F38R3RC02-ND RER65F38R3RC02
Product Name RES 38.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chassis Mount Resistors - 1879073-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers