Vishay Intertechnology, Inc. RES 3.83K OHM 10W 1% AXIAL LUGS RER65F3831RC02

Description
RES 3.83Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.83Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 10W 1% AXIAL LUGS - RER65F3831RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 10W 1% AXIAL LUGS
RER65F3831RC02
RES 3.83K OHM 10W 1% AXIAL LUGS RER65F3831RC02
RES 3.83Kohm 10W 1% AXIAL LUGS

RES 3.83Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3831RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3831RC02-ND
Chassis Mount Resistors RER65F3831RC02-ND
3.83 kOhms ±1% 10W Wirewound Chassis Mount Resistor

3.83 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3831RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3831RC02
Chassis Mount Resistors RER65F3831RC02
RES CHAS MNT 3.83K OHM 1% 10W

RES CHAS MNT 3.83K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3831RC02 RER65F3831RC02-ND RER65F3831RC02
Product Name RES 3.83K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details