Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3831MCSL

Description
3.83 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.83 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3831MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3831MCSL-ND
Chassis Mount Resistors RER65F3831MCSL-ND
3.83 kOhms ±1% 10W Wirewound Chassis Mount Resistor

3.83 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.83K OHM 10W 1% AXIAL LUGS - RER65F3831MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 10W 1% AXIAL LUGS
RER65F3831MCSL
RES 3.83K OHM 10W 1% AXIAL LUGS RER65F3831MCSL
RES 3.83Kohm 10W 1% AXIAL LUGS

RES 3.83Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3831MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3831MCSL
Chassis Mount Resistors RER65F3831MCSL
RES CHAS MNT 3.83K OHM 1% 10W

RES CHAS MNT 3.83K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3831MCSL-ND RER65F3831MCSL RER65F3831MCSL
Product Name Chassis Mount Resistors RES 3.83K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chassis Mount Resistors - 3-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers