Vishay Intertechnology, Inc. RES 37.4 OHM 10W 1% AXIAL LUGS RER65F37R4RCSL

Description
RES 37.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 37.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 10W 1% AXIAL LUGS - RER65F37R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 10W 1% AXIAL LUGS
RER65F37R4RCSL
RES 37.4 OHM 10W 1% AXIAL LUGS RER65F37R4RCSL
RES 37.4ohm 10W 1% AXIAL LUGS

RES 37.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F37R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F37R4RCSL-ND
Chassis Mount Resistors RER65F37R4RCSL-ND
37.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

37.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F37R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F37R4RCSL
Chassis Mount Resistors RER65F37R4RCSL
RES CHAS MNT 37.4 OHM 1% 10W

RES CHAS MNT 37.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F37R4RCSL RER65F37R4RCSL-ND RER65F37R4RCSL
Product Name RES 37.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers