Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F37R4RC02

Description
37.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
37.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F37R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F37R4RC02-ND
Chassis Mount Resistors RER65F37R4RC02-ND
37.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

37.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 37.4 OHM 10W 1% AXIAL LUGS - RER65F37R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 10W 1% AXIAL LUGS
RER65F37R4RC02
RES 37.4 OHM 10W 1% AXIAL LUGS RER65F37R4RC02
RES 37.4ohm 10W 1% AXIAL LUGS

RES 37.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F37R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F37R4RC02
Chassis Mount Resistors RER65F37R4RC02
RES CHAS MNT 37.4 OHM 1% 10W

RES CHAS MNT 37.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F37R4RC02-ND RER65F37R4RC02 RER65F37R4RC02
Product Name Chassis Mount Resistors RES 37.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details