Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3650PCSL

Description
365 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
365 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3650PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3650PCSL-ND
Chassis Mount Resistors RER65F3650PCSL-ND
365 Ohms ±1% 10W Wirewound Chassis Mount Resistor

365 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 365 OHM 10W 1% AXIAL LUGS - RER65F3650PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 10W 1% AXIAL LUGS
RER65F3650PCSL
RES 365 OHM 10W 1% AXIAL LUGS RER65F3650PCSL
RES 365ohm 10W 1% AXIAL LUGS

RES 365ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3650PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3650PCSL
Chassis Mount Resistors RER65F3650PCSL
RES CHAS MNT 365 OHM 1% 10W

RES CHAS MNT 365 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3650PCSL-ND RER65F3650PCSL RER65F3650PCSL
Product Name Chassis Mount Resistors RES 365 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers