Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3500RCSL

Description
350 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
350 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3500RCSL-ND
Chassis Mount Resistors RER65F3500RCSL-ND
350 Ohms ±1% 10W Wirewound Chassis Mount Resistor

350 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 350 OHM 10W 1% AXIAL LUGS - RER65F3500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 10W 1% AXIAL LUGS
RER65F3500RCSL
RES 350 OHM 10W 1% AXIAL LUGS RER65F3500RCSL
RES 350ohm 10W 1% AXIAL LUGS

RES 350ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3500RCSL
Chassis Mount Resistors RER65F3500RCSL
RES CHAS MNT 350 OHM 1% 10W

RES CHAS MNT 350 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3500RCSL-ND RER65F3500RCSL RER65F3500RCSL
Product Name Chassis Mount Resistors RES 350 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details