Vishay Intertechnology, Inc. Res Wirewound 34.8 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F34R8RC02

Description
Res Wirewound 34.8 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 34.8 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34.8 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F34R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F34R8RC02
Res Wirewound 34.8 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F34R8RC02
Res Wirewound 34.8 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 34.8 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F34R8RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F34R8RC02-ND
Chassis Mount Resistors RER65F34R8RC02-ND
34.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

34.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F34R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F34R8RC02
Chassis Mount Resistors RER65F34R8RC02
RES CHAS MNT 34.8 OHM 1% 10W

RES CHAS MNT 34.8 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F34R8RC02 RER65F34R8RC02-ND RER65F34R8RC02
Product Name Res Wirewound 34.8 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 4-1676966-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers