Vishay Intertechnology, Inc. RES 34 OHM 10W 1% AXIAL LUGS RER65F34R0RCSL

Description
RES 34ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 34ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 10W 1% AXIAL LUGS - RER65F34R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 10W 1% AXIAL LUGS
RER65F34R0RCSL
RES 34 OHM 10W 1% AXIAL LUGS RER65F34R0RCSL
RES 34ohm 10W 1% AXIAL LUGS

RES 34ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F34R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F34R0RCSL-ND
Chassis Mount Resistors RER65F34R0RCSL-ND
34 Ohms ±1% 10W Wirewound Chassis Mount Resistor

34 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER65F34R0RCSL RER65F34R0RCSL-ND
Product Name RES 34 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details