Vishay Intertechnology, Inc. RES 34 OHM 10W 1% AXIAL LUGS RER65F34R0MCSL

Description
RES 34ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 34ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 10W 1% AXIAL LUGS - RER65F34R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 10W 1% AXIAL LUGS
RER65F34R0MCSL
RES 34 OHM 10W 1% AXIAL LUGS RER65F34R0MCSL
RES 34ohm 10W 1% AXIAL LUGS

RES 34ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F34R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F34R0MCSL-ND
Chassis Mount Resistors RER65F34R0MCSL-ND
34 Ohms ±1% 10W Wirewound Chassis Mount Resistor

34 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F34R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F34R0MCSL
Chassis Mount Resistors RER65F34R0MCSL
RES CHAS MNT 34 OHM 1% 10W

RES CHAS MNT 34 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F34R0MCSL RER65F34R0MCSL-ND RER65F34R0MCSL
Product Name RES 34 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details