Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3480RCSL

Description
348 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
348 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3480RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3480RCSL-ND
Chassis Mount Resistors RER65F3480RCSL-ND
348 Ohms ±1% 10W Wirewound Chassis Mount Resistor

348 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 348 OHM 10W 1% AXIAL LUGS - RER65F3480RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 10W 1% AXIAL LUGS
RER65F3480RCSL
RES 348 OHM 10W 1% AXIAL LUGS RER65F3480RCSL
RES 348ohm 10W 1% AXIAL LUGS

RES 348ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3480RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3480RCSL
Chassis Mount Resistors RER65F3480RCSL
RES CHAS MNT 348 OHM 1% 10W

RES CHAS MNT 348 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3480RCSL-ND RER65F3480RCSL RER65F3480RCSL
Product Name Chassis Mount Resistors RES 348 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details