Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3480RC02

Description
348 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
348 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3480RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3480RC02-ND
Chassis Mount Resistors RER65F3480RC02-ND
348 Ohms ±1% 10W Wirewound Chassis Mount Resistor

348 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 348 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F3480RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 348 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F3480RC02
Res Wirewound 348 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F3480RC02
Res Wirewound 348 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 348 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F3480RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3480RC02
Chassis Mount Resistors RER65F3480RC02
RES CHAS MNT 348 OHM 1% 10W

RES CHAS MNT 348 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3480RC02-ND RER65F3480RC02 RER65F3480RC02
Product Name Chassis Mount Resistors Res Wirewound 348 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details