Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3400RC02

Description
340 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
340 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3400RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3400RC02-ND
Chassis Mount Resistors RER65F3400RC02-ND
340 Ohms ±1% 10W Wirewound Chassis Mount Resistor

340 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER65F3400RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER65F3400RC02
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F3400RC02
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER65F3400RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3400RC02
Chassis Mount Resistors RER65F3400RC02
RES CHAS MNT 340 OHM 1% 10W

RES CHAS MNT 340 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3400RC02-ND RER65F3400RC02 RER65F3400RC02
Product Name Chassis Mount Resistors Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details