Vishay Intertechnology, Inc. RES 33.2 OHM 10W 1% AXIAL LUGS RER65F33R2RCSL

Description
RES 33.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 33.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 10W 1% AXIAL LUGS - RER65F33R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 10W 1% AXIAL LUGS
RER65F33R2RCSL
RES 33.2 OHM 10W 1% AXIAL LUGS RER65F33R2RCSL
RES 33.2ohm 10W 1% AXIAL LUGS

RES 33.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F33R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F33R2RCSL-ND
Chassis Mount Resistors RER65F33R2RCSL-ND
33.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F33R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F33R2RCSL
Chassis Mount Resistors RER65F33R2RCSL
RES CHAS MNT 33.2 OHM 1% 10W

RES CHAS MNT 33.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F33R2RCSL RER65F33R2RCSL-ND RER65F33R2RCSL
Product Name RES 33.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details