Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3240RCSL

Description
324 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
324 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3240RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3240RCSL-ND
Chassis Mount Resistors RER65F3240RCSL-ND
324 Ohms ±1% 10W Wirewound Chassis Mount Resistor

324 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 324 OHM 10W 1% AXIAL LUGS - RER65F3240RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 10W 1% AXIAL LUGS
RER65F3240RCSL
RES 324 OHM 10W 1% AXIAL LUGS RER65F3240RCSL
RES 324ohm 10W 1% AXIAL LUGS

RES 324ohm 10W 1% AXIAL LUGS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RER65F3240RCSL-ND RER65F3240RCSL
Product Name Chassis Mount Resistors RES 324 OHM 10W 1% AXIAL LUGS
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Box Axial Leads
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers