Vishay Intertechnology, Inc. RES 31.6 OHM 10W 1% AXIAL LUGS RER65F31R6RCSL

Description
RES 31.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 31.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 10W 1% AXIAL LUGS - RER65F31R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 10W 1% AXIAL LUGS
RER65F31R6RCSL
RES 31.6 OHM 10W 1% AXIAL LUGS RER65F31R6RCSL
RES 31.6ohm 10W 1% AXIAL LUGS

RES 31.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F31R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F31R6RCSL-ND
Chassis Mount Resistors RER65F31R6RCSL-ND
31.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F31R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F31R6RCSL
Chassis Mount Resistors RER65F31R6RCSL
RES CHAS MNT 31.6 OHM 1% 10W

RES CHAS MNT 31.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F31R6RCSL RER65F31R6RCSL-ND RER65F31R6RCSL
Product Name RES 31.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details