Vishay Intertechnology, Inc. RES 316 OHM 10W 1% AXIAL LUGS RER65F3160MCSL

Description
RES 316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 10W 1% AXIAL LUGS - RER65F3160MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 10W 1% AXIAL LUGS
RER65F3160MCSL
RES 316 OHM 10W 1% AXIAL LUGS RER65F3160MCSL
RES 316ohm 10W 1% AXIAL LUGS

RES 316ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3160MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3160MCSL-ND
Chassis Mount Resistors RER65F3160MCSL-ND
316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3160MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3160MCSL
Chassis Mount Resistors RER65F3160MCSL
RES CHAS MNT 316 OHM 1% 10W

RES CHAS MNT 316 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3160MCSL RER65F3160MCSL-ND RER65F3160MCSL
Product Name RES 316 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers