Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F30R1RCSL

Description
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F30R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F30R1RCSL-ND
Chassis Mount Resistors RER65F30R1RCSL-ND
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 30.1 OHM 10W 1% AXIAL LUGS - RER65F30R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 10W 1% AXIAL LUGS
RER65F30R1RCSL
RES 30.1 OHM 10W 1% AXIAL LUGS RER65F30R1RCSL
RES 30.1ohm 10W 1% AXIAL LUGS

RES 30.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F30R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F30R1RCSL
Chassis Mount Resistors RER65F30R1RCSL
RES CHAS MNT 30.1 OHM 1% 10W

RES CHAS MNT 30.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F30R1RCSL-ND RER65F30R1RCSL RER65F30R1RCSL
Product Name Chassis Mount Resistors RES 30.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details