Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3010RCSL

Description
301 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
301 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3010RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3010RCSL-ND
Chassis Mount Resistors RER65F3010RCSL-ND
301 Ohms ±1% 10W Wirewound Chassis Mount Resistor

301 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 301 OHM 10W 1% AXIAL LUGS - RER65F3010RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 10W 1% AXIAL LUGS
RER65F3010RCSL
RES 301 OHM 10W 1% AXIAL LUGS RER65F3010RCSL
RES 301ohm 10W 1% AXIAL LUGS

RES 301ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3010RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3010RCSL
Chassis Mount Resistors RER65F3010RCSL
RES CHAS MNT 301 OHM 1% 10W

RES CHAS MNT 301 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3010RCSL-ND RER65F3010RCSL RER65F3010RCSL
Product Name Chassis Mount Resistors RES 301 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details